Aratas America LLC XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch XW4H-08A1

Description
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)
Request a Quote Datasheet
Description
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-08A1 - Aratas America LLC
Hoffman Estates, IL, United States
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch
XW4H-08A1
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch XW4H-08A1
Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal models available. Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models) Can be mounted to the back surfaces of PCBs. Small reel are available. (XW4K/XW4L only)

Push-in Terminals to Easily
Complete Connections.
PCB Terminal Blocks
with 2.54mm Pitch.

  • Push-in connection method allows repeated repairs.
  • Hold-down structure for strength on PCBs.
  • Active lock mechanism for superior vibration and shock resistance.
  • Both vertical and horizontal models available.
  • Suction cover included to enable automatic mounting. (XW4K/XW4L vertical models)
  • Can be mounted to the back surfaces of PCBs.
  • Small reel are available. (XW4K/XW4L only)
Supplier's Site Datasheet
Terminal Blocks - Headers, Plugs and Sockets - Z5626-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
Z5626-ND
Terminal Blocks - Headers, Plugs and Sockets Z5626-ND
TERM BLOCK PLUG 8POS STR 2.54MM

TERM BLOCK PLUG 8POS STR 2.54MM

Buy Now Datasheet
Fixed Terminal Blocks - XW4H-08A1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
XW4H-08A1
Fixed Terminal Blocks XW4H-08A1
Fixed Terminal Blocks PCB Terminal Block Wire Side, 8 con

Fixed Terminal Blocks PCB Terminal Block Wire Side, 8 con

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number XW4H-08A1 Z5626-ND XW4H-08A1
Product Name XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch Terminal Blocks - Headers, Plugs and Sockets Fixed Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
# of Contacts 8 8 8
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Voltage Rating 160 volts
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-10A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-09A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers