HARTING Inc. of North America Terminal Blocks - Headers, Plugs and Sockets 14311016402000

Description
TERM BLOCK PLUG 10POS 90DEG 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 10POS 90DEG 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1195-6079-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1195-6079-ND
Terminal Blocks - Headers, Plugs and Sockets 1195-6079-ND
TERM BLOCK PLUG 10POS 90DEG 5MM

TERM BLOCK PLUG 10POS 90DEG 5MM

Buy Now Datasheet
Terminal Blocks - 14311016402000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14311016402000
Terminal Blocks 14311016402000
har-flexicon 5,00 FSH-1

har-flexicon 5,00 FSH-1

Buy Now
Pluggable Terminal Blocks - 14311016402000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14311016402000
Pluggable Terminal Blocks 14311016402000
Pluggable Terminal Blocks 10P 300V 15A 5 mm pitch screw, plug

Pluggable Terminal Blocks 10P 300V 15A 5 mm pitch screw, plug

Buy Now Datasheet
Terminal Block, Pluggable, 10Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting - 53X2840 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
53X2840
Terminal Block, Pluggable, 10Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting 53X2840
TERMINAL BLOCK, PLUGGABLE, 10WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:10Position s; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10WAY, 30-12AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:10Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1195-6079-ND 14311016402000 14311016402000 53X2840
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Pluggable Terminal Blocks Terminal Block, Pluggable, 10Way, 30-12Awg, Har-Flexicon; Pitch Spacing Harting
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 110 C (-40 to 230 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.053 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details