HARTING Inc. of North America Pluggable Terminal Blocks 14310413101000

Description
HARTING 14310413101000
Request a Quote Datasheet
Description
HARTING 14310413101000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 8165007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
8165007
Pluggable Terminal Blocks 8165007
HARTING 14310413101000

HARTING 14310413101000

Supplier's Site
Terminal Blocks - 14310413101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310413101000
Terminal Blocks 14310413101000
har-flexicon 2,54 FPV-4 BK

har-flexicon 2,54 FPV-4 BK

Buy Now
Terminal Blocks - 14310413101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14310413101000
Terminal Blocks 14310413101000
har-flexicon 2,54 FPV-4

har-flexicon 2,54 FPV-4

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - 1195-3601-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1195-3601-ND
Terminal Blocks - Headers, Plugs and Sockets 1195-3601-ND
TERM BLOCK PLUG 4POS STR 2.54MM

TERM BLOCK PLUG 4POS STR 2.54MM

Buy Now Datasheet
Receptacle, 4Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2804 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 4Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2804
Receptacle, 4Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2804
RECEPTACLE, 4WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 4WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 14310413101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
14310413101000
Pluggable Terminal Blocks 14310413101000
Pluggable Terminal Blocks 4P 160V 6A 2.54 mm pitch spring, plug

Pluggable Terminal Blocks 4P 160V 6A 2.54 mm pitch spring, plug

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 8165007 14310413101000 1195-3601-ND 53X2804 14310413101000
Product Name Pluggable Terminal Blocks Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Receptacle, 4Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting Pluggable Terminal Blocks
Mounting Options Cable mount Free Hanging (In-Line)
Termination Options Screw Clamp; Screw Screw Clamp; Spring Clamp Spring Clamp; Spring Cage
Features Terminal Plug Terminal Plug; Latch Lock
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15535 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 33
Body Material Glass Epoxy
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-20D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers