TERM BLOCK PLUG 3POS STR 2.54MM
Pluggable Terminal Blocks 2,54 FPV-3 WH har-flexicon LED
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14310313101160 | 1195-5668-ND | 14310313101160 |
| Product Name | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Spring Clamp | Push-In | |
| Features | Terminal Plug; Latch Lock | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks |