TERM BLK 3POS SIDE ENTRY 5MM PCB
Fixed Terminal Blocks 3P 30-16 AWG screw 300V 13.5A 5mm THR
TERMINAL BLOCK, EUROSTYLE, 3WAY, 30-16AWG, HAR-FLEXICON; Pitch Spacing:5mm; No. of Positions:3Positions
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 14020316402000-ND | 14020316402000 | 14020316402000 | 53X2678 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Blocks | Fixed Terminal Blocks | Terminal Block, Eurostyle, 3Way, 30-16Awg, Har-Flexicon; Pitch Spacing Harting |
| Mounting Options | PCB | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | |||
| # of Contacts | 3 | 3 | ||
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) | ||
| Orientation | 180° | Horizontal |