From Harting, this combination of components is part of the Han E range of Connector Assembly Packs.
Number of Contacts = 6
Series = Han E
Current Rating = 16A
Gender = Male
Kit Type = Connector Kit
Thread Size = M20
Voltage Rating = 500 V
Kit Contents = Hood, Insert
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 4925464 |
Device Type | Plug; Heavy Duty Power Connector Kits |