HARTING Inc. of North America Headers, Male Pins 09185165923

Description
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 09185165923-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
09185165923-ND
Headers, Male Pins 09185165923-ND
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 09185165923-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-103749-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51703-10600000BALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A99046-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details