51 Position D-Type, Nano-D Receptacle, Female Sockets Connector
51 Position D-Type, Nano-D Receptacle, Female Sockets Connector
51 Position D-Type, Nano-D Receptacle, Female Sockets Connector
| Omnetics Connector Corporation | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | A29100-051 | 2262-A29100-051DKR-ND |
| Product Name | BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row | D-Sub Connector Assemblies |
| Connector Type | Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Receptacle, Female Sockets |
| Geometry | Straight | |
| Termination | Through Hole | |
| Current Rating | 1.0 amps | 1.0 amps |