HARTING Inc. of North America Heavy Duty Connector Insert, 7+Pe, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A Rohs Compliant Harting 09 12 007 3101

Description
Heavy Duty Connector Insert, 7+PE, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A RoHS Compliant: Yes
Datasheet
Description
Heavy Duty Connector Insert, 7+PE, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Insert, 7+Pe, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A Rohs Compliant Harting - 69W0719 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Connector Insert, 7+Pe, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A Rohs Compliant Harting
69W0719
Heavy Duty Connector Insert, 7+Pe, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A Rohs Compliant Harting 69W0719
Heavy Duty Connector Insert, 7+PE, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A RoHS Compliant: Yes

Heavy Duty Connector Insert, 7+PE, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 69W0719
Product Name Heavy Duty Connector Insert, 7+Pe, Less Contacts, Han Q Series, 8, 3, Receptacle, Power, 3A Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
468 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.468 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details