Omnetics Connector Corporation Strip Connector Standards - Type Surface Mount A24001-008

Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
Request a Quote Datasheet
Description
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip Connector Standards - Type Surface Mount - A24001-008 - Omnetics Connector Corporation
Minneapolis, MN, United States
Strip Connector Standards - Type Surface Mount
A24001-008
Strip Connector Standards - Type Surface Mount A24001-008
Mating Pin & Socket models available All sizes with 18" pre-wired leads Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors All sizes Horizontal Surface Mount(Male Only) Latches are factory installed All sizes Soldercups (Female Only)
  • Mating Pin & Socket models available
  • All sizes with 18" pre-wired leads
  • Wiring is Color Coded IAW MIL-STD-681, System 1, using ten solid repeating colors
  • All sizes Horizontal Surface Mount(Male Only)
  • Latches are factory installed
  • All sizes Soldercups (Female Only)
Supplier's Site Datasheet
Headers, Male Pins - 2262-A24001-008-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2262-A24001-008-ND
Headers, Male Pins 2262-A24001-008-ND
Connector Header Surface Mount, Right Angle 8 position

Connector Header Surface Mount, Right Angle 8 position

Buy Now Datasheet

Technical Specifications

  Omnetics Connector Corporation DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number A24001-008 2262-A24001-008-ND
Product Name Strip Connector Standards - Type Surface Mount Headers, Male Pins
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Nano Strip Connectors - A79026-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A99046-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Circular Connector Assemblies - 2262-A22016-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details