HARTING Inc. of North America Plug, Din41612, 160Way; Pitch Spacing Harting 02-01-160-2101

Description
PLUG, DIN41612, 160WAY; Pitch Spacing:2.54mm; No. of Contacts:160Contacts ; Gender:Plug; Product Range:har-bus 64 Series; Contact Termination Type:Through Hole; No. of Rows:5Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes
Description
PLUG, DIN41612, 160WAY; Pitch Spacing:2.54mm; No. of Contacts:160Contacts ; Gender:Plug; Product Range:har-bus 64 Series; Contact Termination Type:Through Hole; No. of Rows:5Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, Din41612, 160Way; Pitch Spacing Harting - 34M9106 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Din41612, 160Way; Pitch Spacing Harting
34M9106
Plug, Din41612, 160Way; Pitch Spacing Harting 34M9106
PLUG, DIN41612, 160WAY; Pitch Spacing:2.54mm; No. of Contacts:160Contacts ; Gender:Plug; Product Range:har-bus 64 Series; Contact Termination Type:Through Hole; No. of Rows:5Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

PLUG, DIN41612, 160WAY; Pitch Spacing:2.54mm; No. of Contacts:160Contacts; Gender:Plug; Product Range:har-bus 64 Series; Contact Termination Type:Through Hole; No. of Rows:5Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M9106
Product Name Plug, Din41612, 160Way; Pitch Spacing Harting
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078487 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers