Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ALTECH CORP.
36.113 -- TERMINAL BLOCKS
Altech Corp.
Terminal Blocks
36.113
Description
PCB Plug, 13 Pole, 5.08mm, vertical
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
PCB Plug, 13 Pole, 5.08mm, vertical
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
36.113
Terminal Blocks
36.113
PCB Plug, 13 Pole, 5.08mm, vertical
PCB Plug, 13 Pole, 5.08mm, vertical
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Electrical Connectors
Product Number
36.113
Product Name
Terminal Blocks
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Amphenol Communications Solutions
Dubox ®
10026805-001LF
Specs
Connector Type
Board to Board Connector; PC Card Connector
Voltage Rating
1000 volts
Current Rating
2.0 to 3.0 amps
View Details
2
suppliers
Altech Corp.
Wire to Board
32.408
Specs
Connector Type
Board Mount Connector
Geometry
Horizontal with Board
Termination
Screw - Rising Cage Clamp
View Details
Advantech
Ieee 802.11 B/g/n Wireless Access Point Advantech
EKI-6311GN-AE
View Details
WAGO
Din Rail, Channel
2000-5377/102-000
Specs
Connector Type
DIN Connector
Voltage Rating
250 volts
Contact Size (AWG)
16 to 24 AWG
View Details
2
suppliers