Harnel Case Manufacturers Pelican™ 0340 Extra Deep Cube Case w/wheels and P0344

Description
Pelican™ 0340 Extra Deep Cube Case w/wheels and with Padded Dividers Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end) (4) Caster wheels included Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Padded Dividers with adjustable walls to customize compartment sizes and also provide added protection and inventory management. Case Options: Case with foam. Case without foam. Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349) Color Choices: Black, Desert Tan or OD Green* *Available upon request Unconditional Lifetime Guarantee
Description
Pelican™ 0340 Extra Deep Cube Case w/wheels and with Padded Dividers Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end) (4) Caster wheels included Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Padded Dividers with adjustable walls to customize compartment sizes and also provide added protection and inventory management. Case Options: Case with foam. Case without foam. Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349) Color Choices: Black, Desert Tan or OD Green* *Available upon request Unconditional Lifetime Guarantee

Suppliers

Company
Product
Description
Supplier Links
Pelican™ 0340 Extra Deep Cube Case w/wheels and - P0344 - Harnel Case Manufacturers
Grand Rapids, MI, USA
Pelican™ 0340 Extra Deep Cube Case w/wheels and
P0344
Pelican™ 0340 Extra Deep Cube Case w/wheels and P0344
Pelican™ 0340 Extra Deep Cube Case w/wheels and with Padded Dividers Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end) (4) Caster wheels included Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out. New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull. Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight. Stainless steel pins attach handles, latches and hinges. Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft. Padded Dividers with adjustable walls to customize compartment sizes and also provide added protection and inventory management. Case Options: Case with foam. Case without foam. Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349) Color Choices: Black, Desert Tan or OD Green* *Available upon request Unconditional Lifetime Guarantee

Pelican™ 0340 Extra Deep Cube Case w/wheels and with Padded Dividers

  • Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end)
  • (4) Caster wheels included
  • Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out.
  • New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull.
  • Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight.
  • Stainless steel pins attach handles, latches and hinges.
  • Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft.
  • Padded Dividers with adjustable walls to customize compartment sizes and also provide added protection and inventory management.
  • Case Options: Case with foam. Case without foam.
  • Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349)
  • Color Choices: Black, Desert Tan or OD Green* *Available upon request
  • Unconditional Lifetime Guarantee
Supplier's Site

Technical Specifications

  Harnel Case Manufacturers
Product Category Industrial Containers
Product Number P0344
Product Name Pelican™ 0340 Extra Deep Cube Case w/wheels and
Material Ultra high impact copolymer resin
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details