Pelican™ 0340 Extra Deep Cube Case with Pick-n-Pluck™ foam
Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end)
(4) Caster wheels included
Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out.
New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull.
Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight.
Stainless steel pins attach handles, latches and hinges.
Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft.
Pick-n-Pluck Foam™ set: The 14" deep base contains (2) solid 1" foam pads and (3) 4" thick Pick-n-Pluck pads™, pre-scored with removable foam "dice" for creating custom-sized spaces for your contents. The 4" deep lid is filled with solid foam and a 2 1/2" layer of egg-crate-style, convoluted, foam to fit over irregularly-shaped contents.
Case Options: Case with no foam. Case with Padded Dividers
Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349)
Color Choices: Black, Desert Tan or OD Green* *Available upon request
Unconditional Lifetime Guarantee
Pelican™ 0340 Extra Deep Cube Case with Pick-n-Pluck™ foam
- Retractable Push/Pull Handle and 2-Person 7" Extension Lift Handles (one each end)
- (4) Caster wheels included
- Automatic Purge Valve with a one-way Gortex™ membrane that releases air pressure, but keeps moisture out.
- New Smarter, Easier, Double-Throw, Latches seal water-tight, but open with a secondary movement that works like a pry-bar to begin the release and provide leverage to open with a light pull.
- Waterproof, Neoprene, O-ring Seal around the tongue-and-groove edge makes the case watertight.
- Stainless steel pins attach handles, latches and hinges.
- Metal Reinforced Padlock Protectors (coming soon to all Pelican Cases) add strength and security against cutting and theft.
- Pick-n-Pluck Foam™ set: The 14" deep base contains (2) solid 1" foam pads and (3) 4" thick Pick-n-Pluck pads™, pre-scored with removable foam "dice" for creating custom-sized spaces for your contents. The 4" deep lid is filled with solid foam and a 2 1/2" layer of egg-crate-style, convoluted, foam to fit over irregularly-shaped contents.
- Case Options: Case with no foam. Case with Padded Dividers
- Accessory options: 7 pc. replacement foam set; Replacement O-Ring; Replacement Divider Set Only; Lid Organizer (#0349)
- Color Choices: Black, Desert Tan or OD Green* *Available upon request
- Unconditional Lifetime Guarantee