JBL Professional Control 1 Speaker Pair 8 Ohm / 70V 5.25 Inch 2Way; Frequency Response Min Jbl Commercial CSS-1S/T

Description
Control 1 Speaker - Pair 8 Ohm / 70V 5.25 Inch 2way; Frequency Response Min:85Hz; Frequency Response Max:18kHz; External Height:229mm; External Width:159mm; External Depth:143mm; Product Range:
Datasheet
Description
Control 1 Speaker - Pair 8 Ohm / 70V 5.25 Inch 2way; Frequency Response Min:85Hz; Frequency Response Max:18kHz; External Height:229mm; External Width:159mm; External Depth:143mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control 1 Speaker Pair 8 Ohm / 70V 5.25 Inch 2Way; Frequency Response Min Jbl Commercial - 97W2039 - Newark, An Avnet Company
Chicago, IL, United States
Control 1 Speaker Pair 8 Ohm / 70V 5.25 Inch 2Way; Frequency Response Min Jbl Commercial
97W2039
Control 1 Speaker Pair 8 Ohm / 70V 5.25 Inch 2Way; Frequency Response Min Jbl Commercial 97W2039
Control 1 Speaker - Pair 8 Ohm / 70V 5.25 Inch 2way; Frequency Response Min:85Hz; Frequency Response Max:18kHz; External Height:229mm; External Width:159mm; External Depth:143mm; Product Range:

Control 1 Speaker - Pair 8 Ohm / 70V 5.25 Inch 2way; Frequency Response Min:85Hz; Frequency Response Max:18kHz; External Height:229mm; External Width:159mm; External Depth:143mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 97W2039
Product Name Control 1 Speaker Pair 8 Ohm / 70V 5.25 Inch 2Way; Frequency Response Min Jbl Commercial
Frequency Response 85 to 18000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Loudspeaker - R.35COAX - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 1.25 inch (32 mm)
Application Loudspeaker; MusicAudio
View Details