Hardwood Brokers Corp. Mohawk Rockford 5 inch Red Oak Natural WSC58-10

Description
Mohawk Rockford 5 inch Red Oak Natural
Description
Mohawk Rockford 5 inch Red Oak Natural

Suppliers

Company
Product
Description
Supplier Links
Mohawk Rockford 5 inch Red Oak Natural - WSC58-10 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mohawk Rockford 5 inch Red Oak Natural
WSC58-10
Mohawk Rockford 5 inch Red Oak Natural WSC58-10
Mohawk Rockford 5 inch Red Oak Natural

Mohawk Rockford 5 inch Red Oak Natural

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number WSC58-10
Product Name Mohawk Rockford 5 inch Red Oak Natural
Type Hardwood
Color/Finish ArmorMax Finish, Scotchguard
Length 9 to 84 inch (229 to 2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Alias Broadloom 2760 Carpet - John Wayne 787 - J+J/Invision
Specs
Type Carpet
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
REDCO™DURADEK®Standard Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - Vinyl (Flexible PVC) - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details