Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOORING (INDUSTRIAL)
HARDWOOD BROKERS CORP.
WEK5-05 -- MOHAWK RASCHIATO SERIES HAND-SCULPTED EUCALYPTUS 5 INCH COGN
Hardwood Brokers Corp.
Mohawk Raschiato Series Hand-Sculpted Eucalyptus 5 inch Cogn
WEK5-05
Description
Mohawk Raschiato Cognac 5" x 3/8" x RL
Hardwood Brokers Corp.
Done
Description
Mohawk Raschiato Cognac 5" x 3/8" x RL
Suppliers
Company
Product
Description
Supplier Links
Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mohawk Raschiato Series Hand-Sculpted Eucalyptus 5 inch Cogn
WEK5-05
Mohawk Raschiato Series Hand-Sculpted Eucalyptus 5 inch Cogn
WEK5-05
Mohawk Raschiato Cognac 5" x 3/8" x RL
Mohawk Raschiato Cognac 5" x 3/8" x RL
Technical Specifications
Hardwood Brokers Corp.
Product Category
Flooring (industrial)
Product Number
WEK5-05
Product Name
Mohawk Raschiato Series Hand-Sculpted Eucalyptus 5 inch Cogn
Type
Hardwood
Unlock Full Specs
to access all available technical data
Similar Products
MarShield
MarShield Non-Lead Radiation Shielding Materials
T-flex®
Specs
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Strongwell Corporation
Fiberglass Architectural Decking
STRONGDEK
Specs
Type
Composite Decking
Length
288 inch (7315 mm)
Width
12 inch (305 mm)
View Details
Hoover Steel, Inc.
Floor Plate
3/16"
Specs
Type
Steel Plate
Thickness
0.1875 inch (4.76 mm)
Material
Steel
View Details
American Biltrite (Canada) Ltd.
Solid Vinyl Floor Tile
Specs
Application
Commercial; Industrial
Type
Vinyl Tile
View Details