Hardwood Brokers Corp. Hartco Highgrove Manor Wood Berry Cherry 4 inch SPW4513

Description
Hartco Highgrove Manor Wood Berry Cherry 4 inch
Description
Hartco Highgrove Manor Wood Berry Cherry 4 inch

Suppliers

Company
Product
Description
Supplier Links
Hartco Highgrove Manor Wood Berry Cherry 4 inch - SPW4513 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Hartco Highgrove Manor Wood Berry Cherry 4 inch
SPW4513
Hartco Highgrove Manor Wood Berry Cherry 4 inch SPW4513
Hartco Highgrove Manor Wood Berry Cherry 4 inch

Hartco Highgrove Manor Wood Berry Cherry 4 inch

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number SPW4513
Product Name Hartco Highgrove Manor Wood Berry Cherry 4 inch
Type Hardwood
Color/Finish HartGuard Deluxe
Length 12 to 84 inch (305 to 2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
K-2 Broadloom 9709 Carpet - Chinchilla 381 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
REDCO™DURADEK®Standard Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details