Hartco Highgrove Manor Winter Neutral Maple 4 inch
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | SPW4504 |
| Product Name | Hartco Highgrove Manor Winter Neutral Maple 4 inch |
| Type | Hardwood |
| Color/Finish | Permion |
| Length | 12 to 84 inch (305 to 2134 mm) |