Triangulo Exotic Hardwood Flooring 3/4 inch Tigerwood
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | SOLtw5 |
| Product Name | Triangulo Exotic Hardwood Flooring 5 inch Tigerwood |
| Type | Hardwood |
| Color/Finish | Prefinished |
| Length | 12 to 84 inch (305 to 2134 mm) |