Hardwood Brokers Corp. Triangulo Exotic Hardwood Flooring 5 inch Brazilian Cherry SOLBC5

Description
Triangulo Exotic Hardwood Flooring 3/4 inch Brazilian Cherry
Description
Triangulo Exotic Hardwood Flooring 3/4 inch Brazilian Cherry

Suppliers

Company
Product
Description
Supplier Links
Triangulo Exotic Hardwood Flooring 5 inch Brazilian Cherry - SOLBC5 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Triangulo Exotic Hardwood Flooring 5 inch Brazilian Cherry
SOLBC5
Triangulo Exotic Hardwood Flooring 5 inch Brazilian Cherry SOLBC5
Triangulo Exotic Hardwood Flooring 3/4 inch Brazilian Cherry

Triangulo Exotic Hardwood Flooring 3/4 inch Brazilian Cherry

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number SOLBC5
Product Name Triangulo Exotic Hardwood Flooring 5 inch Brazilian Cherry
Type Hardwood
Color/Finish Prefinished
Length 12 to 84 inch (305 to 2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Slip Resistant Road Plates - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Length 96 to 144 inch (2438 to 3658 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Floating Floor Systems -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Laminate
Features Floating
View Details
Tuf-dek™ 12
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 12 inch (305 mm)
View Details