IKG Heavy Duty Flooring and Trench Cover Grating WC

Description
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WC product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers and cross bars on 4" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of 1/4”, 5/16” and 3/8”. Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance
Description
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WC product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers and cross bars on 4" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of 1/4”, 5/16” and 3/8”. Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Flooring and Trench Cover Grating - WC - IKG
Channelview, TX, United States
Heavy Duty Flooring and Trench Cover Grating
WC
Heavy Duty Flooring and Trench Cover Grating WC
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WC product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers and cross bars on 4" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of 1/4”, 5/16” and 3/8”. Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance

Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers.

The WC product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers and cross bars on 4" centers.

Available in Steel Alloys

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features

  • Manufactured to NAAMM standards
  • Produced in a wide range of configurations with heavier bar sizes of 1/4”, 5/16” and 3/8”. Contact our National Sales Office for information on heavier bar sizes
  • Open areas allow for passage of light, air, heat and sound between flooring levels
  • Available in Stock Panels or Custom Fabricated to your specifications

Advantages

  • Economical
  • Durable
  • High strength-to-weight ratio
  • Versatile
  • Low maintenance
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number WC
Product Name Heavy Duty Flooring and Trench Cover Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Problem Solved Modular 7442 Carpet - Reboot 1209 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Metal Plank Grating - Safety-Tread Flooring - AMICO
Specs
Type Grating
Material Steel
Features Anti-Slip
View Details