Mannington, Bronze Series, Madison Oak Plank 3 Inch, Pecan 3/8" x 3" Micro Bevel Edge/35 sq feet per carton/36 pallets per carton
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | MAP03PC1 |
| Product Name | Madison Oak 3 Inch Pecan |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 12 to 42 inch (305 to 1067 mm) |