Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FLOORING (INDUSTRIAL)
HARDWOOD BROKERS CORP.
M15520 -- MULLICAN NATURE COLLECTION HICKORY 4IN X 3/4IN
Hardwood Brokers Corp.
Mullican Nature Collection Hickory 4in X 3/4in
M15520
Description
Mullican Nature Collection Hickory 4in X .75in
Hardwood Brokers Corp.
Done
Description
Mullican Nature Collection Hickory 4in X .75in
Suppliers
Company
Product
Description
Supplier Links
Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mullican Nature Collection Hickory 4in X 3/4in
M15520
Mullican Nature Collection Hickory 4in X 3/4in
M15520
Mullican Nature Collection Hickory 4in X .75in
Mullican Nature Collection Hickory 4in X .75in
Technical Specifications
Hardwood Brokers Corp.
Product Category
Flooring (industrial)
Product Number
M15520
Product Name
Mullican Nature Collection Hickory 4in X 3/4in
Type
Hardwood
Unlock Full Specs
to access all available technical data
Similar Products
MarShield
MarShield Non-Lead Radiation Shielding Materials
T-flex®
Specs
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
J+J/Invision
Weathered Steel Modular 7945 Carpet
Basalt 324
Specs
Type
Carpet
Length
24 inch (610 mm)
Width
24 inch (610 mm)
View Details
Redwood Plastics
REDCO™ DURAGRATE® Molded Fiberglass Grating
Specs
Type
Grating
Color/Finish
Standard Colors Are Dark Gray, Green, Yellow, Orange and Light Gray
Material
Fiberglass; Plastic
View Details
Safeguard Technology, Inc.
Anti-Slip Walkway Covers
Weld Tab Cover
Specs
Application
Industrial
Color/Finish
Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length
48 to 96 inch (1219 to 2438 mm)
View Details