Hardwood Brokers Corp. Mullican Nature Collection Red Oak 3in X 3/4in M15513

Description
Mullican Nature Collection Red Oak Nature 3in X .75in
Description
Mullican Nature Collection Red Oak Nature 3in X .75in

Suppliers

Company
Product
Description
Supplier Links
Mullican Nature Collection Red Oak 3in X 3/4in - M15513 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mullican Nature Collection Red Oak 3in X 3/4in
M15513
Mullican Nature Collection Red Oak 3in X 3/4in M15513
Mullican Nature Collection Red Oak Nature 3in X .75in

Mullican Nature Collection Red Oak Nature 3in X .75in

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number M15513
Product Name Mullican Nature Collection Red Oak 3in X 3/4in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Hollow Core Plank -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Application Commercial (optional feature); Industrial (optional feature)
Type Concrete
View Details
Floor Plate - 3/8
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.3750 inch (9.52 mm)
Material Steel
View Details
Railroad Grating -  - AMICO
Specs
Type Grating
Material Fiberglass; Steel
Features Anti-Slip
View Details