Indusparquet Engineered 3/8in Prefinished Flooring Brazilian Pecan 3/8 x 3 1/4 x RL
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | IPTRENGMP3 |
| Product Name | Indusparquet Engineered 3/8in Prefinished Flooring Brazilian |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 12 to 48 inch (305 to 1219 mm) |