American Floor Mats Levant Pattern Garage Tiles

Description
Levant pattern garage tiles feature a smooth leather-like texture. This pattern give your garage floor a clean finished look. The levant pattern also provides improved traction and slip resistance. • 95 Mil Thickness • Standard 12" x 12" or Jumbo 24" x 24" tiles • Easy peel & stick installation • Flexible vinyl adheres to uneven floor spots These press and stick garage tiles will beautify your garage with a quick and easy installation. Levant peel & stick tiles will hide cracks, stains and uneven concrete surfaces. Made from 100% solid polyvinyl, these tiles will not chip, curl, or crack and will provide you many years of exceptional performance. Featuring a specially formulated adhesive backing, these garage tiles will virtually seal your concrete from unwanted moisture and dirt. Its non-porous surface will keep dirt and moisture on the surface, allowing for easy cleaning. As the adhesive never fully hardens, it is easy to pull or replace a tile should it ever be necessary. These peel & stick garage tiles provide added cushion, traction, insulation, and noise reduction.
Description
Levant pattern garage tiles feature a smooth leather-like texture. This pattern give your garage floor a clean finished look. The levant pattern also provides improved traction and slip resistance. • 95 Mil Thickness • Standard 12" x 12" or Jumbo 24" x 24" tiles • Easy peel & stick installation • Flexible vinyl adheres to uneven floor spots These press and stick garage tiles will beautify your garage with a quick and easy installation. Levant peel & stick tiles will hide cracks, stains and uneven concrete surfaces. Made from 100% solid polyvinyl, these tiles will not chip, curl, or crack and will provide you many years of exceptional performance. Featuring a specially formulated adhesive backing, these garage tiles will virtually seal your concrete from unwanted moisture and dirt. Its non-porous surface will keep dirt and moisture on the surface, allowing for easy cleaning. As the adhesive never fully hardens, it is easy to pull or replace a tile should it ever be necessary. These peel & stick garage tiles provide added cushion, traction, insulation, and noise reduction.

Suppliers

Company
Product
Description
Supplier Links
Levant pattern garage tiles feature a smooth leather-like texture. This pattern give your garage floor a clean finished look. The levant pattern also provides improved traction and slip resistance. • 95 Mil Thickness • Standard 12" x 12" or Jumbo 24" x 24" tiles • Easy peel & stick installation • Flexible vinyl adheres to uneven floor spots These press and stick garage tiles will beautify your garage with a quick and easy installation. Levant peel & stick tiles will hide cracks, stains and uneven concrete surfaces. Made from 100% solid polyvinyl, these tiles will not chip, curl, or crack and will provide you many years of exceptional performance. Featuring a specially formulated adhesive backing, these garage tiles will virtually seal your concrete from unwanted moisture and dirt. Its non-porous surface will keep dirt and moisture on the surface, allowing for easy cleaning. As the adhesive never fully hardens, it is easy to pull or replace a tile should it ever be necessary. These peel & stick garage tiles provide added cushion, traction, insulation, and noise reduction.

Levant pattern garage tiles feature a smooth leather-like texture. This pattern give your garage floor a clean finished look. The levant pattern also provides improved traction and slip resistance.
• 95 Mil Thickness
• Standard 12" x 12" or Jumbo 24" x 24" tiles
• Easy peel & stick installation
• Flexible vinyl adheres to uneven floor spots
These press and stick garage tiles will beautify your garage with a quick and easy installation. Levant peel & stick tiles will hide cracks, stains and uneven concrete surfaces. Made from 100% solid polyvinyl, these tiles will not chip, curl, or crack and will provide you many years of exceptional performance. Featuring a specially formulated adhesive backing, these garage tiles will virtually seal your concrete from unwanted moisture and dirt. Its non-porous surface will keep dirt and moisture on the surface, allowing for easy cleaning. As the adhesive never fully hardens, it is easy to pull or replace a tile should it ever be necessary. These peel & stick garage tiles provide added cushion, traction, insulation, and noise reduction.

Supplier's Site

Technical Specifications

  American Floor Mats
Product Category Flooring (industrial)
Product Number Levant Pattern Garage Tiles
Type Vinyl Tile
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Levant Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details
Safety Walk Conformable® 3M, Size 2
Specs
Color/Finish Black
View Details