Hardwood Brokers Corp. Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in IPPFTW3

Description
Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in has random lengths ranging from 11in to 88in.
Description
Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in has random lengths ranging from 11in to 88in.

Suppliers

Company
Product
Description
Supplier Links
Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in - IPPFTW3 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in
IPPFTW3
Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in IPPFTW3
Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in has random lengths ranging from 11in to 88in.

Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in has random lengths ranging from 11in to 88in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number IPPFTW3
Product Name Indusparquet 3/4in Solid Hardwood Flooring Tigerwood 3in
Type Hardwood
Color/Finish Aluminum Oxide
Length 11 to 88 inch (279 to 2235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Rococo Broadloom 6510 Carpet - Luxe 1471 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
REDCO™DURADEK®Standard Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details