IKG Close Mesh - Rectangular Bar Grating SCMF4

Description
Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The SCMF4 product has bearing bars spaced 11/16" on center and cross bars spaced 2" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Bearing bars are 1 3/16" on center. Available in Stainless Steel, Aluminum, and Special Alloys. Features Manufactured to NAAMM standards Available in wide selection of styles Safe, proven product for heavy pedestrian traffic Architectural appearance Advantages Strong Durable Maintenance free Light Weight Flush-top walking surface unequaled by any other manufacturing method
Description
Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The SCMF4 product has bearing bars spaced 11/16" on center and cross bars spaced 2" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Bearing bars are 1 3/16" on center. Available in Stainless Steel, Aluminum, and Special Alloys. Features Manufactured to NAAMM standards Available in wide selection of styles Safe, proven product for heavy pedestrian traffic Architectural appearance Advantages Strong Durable Maintenance free Light Weight Flush-top walking surface unequaled by any other manufacturing method

Suppliers

Company
Product
Description
Supplier Links
Close Mesh - Rectangular Bar Grating - SCMF4 - IKG
Channelview, TX, United States
Close Mesh - Rectangular Bar Grating
SCMF4
Close Mesh - Rectangular Bar Grating SCMF4
Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The SCMF4 product has bearing bars spaced 11/16" on center and cross bars spaced 2" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Bearing bars are 1 3/16" on center. Available in Stainless Steel, Aluminum, and Special Alloys. Features Manufactured to NAAMM standards Available in wide selection of styles Safe, proven product for heavy pedestrian traffic Architectural appearance Advantages Strong Durable Maintenance free Light Weight Flush-top walking surface unequaled by any other manufacturing method

Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method.

The SCMF4 product has bearing bars spaced 11/16" on center and cross bars spaced 2" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Bearing bars are 1 3/16" on center.

Available in Stainless Steel, Aluminum, and Special Alloys.

Features

  • Manufactured to NAAMM standards
  • Available in wide selection of styles
  • Safe, proven product for heavy pedestrian traffic
  • Architectural appearance

Advantages

  • Strong
  • Durable
  • Maintenance free
  • Light Weight
  • Flush-top walking surface unequaled by any other manufacturing method
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number SCMF4
Product Name Close Mesh - Rectangular Bar Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Slip Resistant Road Plates - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Length 96 to 144 inch (2438 to 3658 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details