Indusparquet Hand-Scraped Flooring Collection Brazilian Chestnut is 3/4in thick and 5-1/2in wide with random lengths ranging from 12in to 88in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | IPPFHSDC51/2 |
| Product Name | Indusparquet Hand-Scraped Flooring Collection Brazilian Ches |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 11 to 88 inch (279 to 2235 mm) |