Indusparquet Engineered 5/16in Prefinished Flooring American Cherry 3in with 48in and 24in long planks
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | IPPFENGACH3 |
| Product Name | Indusparquet Engineered 5/16in Prefinished Flooring American |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 24 to 48 inch (610 to 1219 mm) |