Indusparquet 3/4in Solid Hardwood Flooring Amendoim 5-1/2in has random lengths ranging from 11in to 88in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | IPPFAME51/2 |
| Product Name | Indusparquet 3/4in Solid Hardwood Flooring Amendoim 5-1/2in |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 11 to 88 inch (279 to 2235 mm) |