Indusparquet 5/16in Hardwood Flooring Angelim 3-1/8in has random lengths ranging from 11in to 55in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | IPPFAG5/16 |
| Product Name | Indusparquet 5/16in Hardwood Flooring Angelim 3-1/8in |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 11 to 55 inch (279 to 1397 mm) |