Unfinished Cimarron Solid Beveled Edge Red Oak 5" x 3/4" x RL (12"-42") 22sf/ctn 25 yr
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | HSRO5696 |
| Product Name | Anderson Unfinished Cimarron Solid Beveled Edge Unfinished R |
| Type | Hardwood |
| Color/Finish | Unfinished |
| Length | 12 to 42 inch (305 to 1067 mm) |