Bruce Westchester Plank Oak Natural 4-1/2in is engineered hardwood. It is 3/4in thick with varying lengths ranging from 10in to 66in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | EWC4500 |
| Product Name | Bruce Westchester Plank Oak Natural 4-1/2in |
| Type | Hardwood |
| Color/Finish | Dura-Luster Urethane with Aluminum Oxide |
| Length | 10 to 66 inch (254 to 1676 mm) |