ER7560 -- BRUCE AMERICAN ORIGINALS MAPLE GRAND CANYON 5IN
Hardwood Brokers Corp.
Bruce American Originals Maple Grand Canyon 5in
ER7560
Description
25 sqft per carton
$0.00
Sold by the carton
Description
25 sqft per carton
$0.00
Sold by the carton
Suppliers
Bruce American Originals Maple Grand Canyon 5in
ER7560
25 sqft per carton
$0.00
Sold by the carton
25 sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
ER7560 |
|
Product Name
|
Bruce American Originals Maple Grand Canyon 5in |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Amtico International, Inc.
Application
Commercial; Residential
Type
Vinyl Tile
Color/Finish
Color: Warm; Tick Finish
View Details
Type
Carpet
Length
24 inch (610 mm)
Width
24 inch (610 mm)
View Details