Amtico International, Inc. Vinyl Flooring Product, Amtico Wild Cherry AR0W7310

Description
Wild Cherry | Warm Wild Cherry blends warm red tones with a soft varied grain to create a warm and inviting feel to a space, capturing the inherent qualities of a natural material. Looks stunning against neutral finishes for a contemporary look. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet
Description
Wild Cherry | Warm Wild Cherry blends warm red tones with a soft varied grain to create a warm and inviting feel to a space, capturing the inherent qualities of a natural material. Looks stunning against neutral finishes for a contemporary look. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Flooring Product, Amtico Wild Cherry - AR0W7310 - Amtico International, Inc.
Atlanta, GA, USA
Vinyl Flooring Product, Amtico Wild Cherry
AR0W7310
Vinyl Flooring Product, Amtico Wild Cherry AR0W7310
Wild Cherry | Warm Wild Cherry blends warm red tones with a soft varied grain to create a warm and inviting feel to a space, capturing the inherent qualities of a natural material. Looks stunning against neutral finishes for a contemporary look. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Wild Cherry | Warm
Wild Cherry blends warm red tones with a soft varied grain to create a warm and inviting feel to a space, capturing the inherent qualities of a natural material. Looks stunning against neutral finishes for a contemporary look.

I create, I express, I define I AMTICO
Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas.
The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces.
With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Supplier's Site Datasheet

Technical Specifications

  Amtico International, Inc.
Product Category Flooring (industrial)
Product Number AR0W7310
Product Name Vinyl Flooring Product, Amtico Wild Cherry
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Warm; Tick Finish
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Anti-Slip Walkway Covers - Hi-Traction® - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Abaco™ Tropical Hardwood Decking -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
Width 3.5 to 5.5 inch (88.9 to 140 mm)
Thickness 0.7500 to 1 inch (19.05 to 25.4 mm)
View Details