Hartco Premier Performance Hazelnut Oak 3 inch Square Edge
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | EPP3102 |
| Product Name | Hartco Premier Performance Hazelnut Oak 3 inch Square Edge |
| Type | Hardwood |
| Color/Finish | Permion |
| Length | 10 to 48 inch (254 to 1219 mm) |