ED324NALG -- HARTCO PROVINCIAL PLUS STRIP LG 2-1/4IN NATURAL
Hardwood Brokers Corp.
Hartco Provincial Plus Strip LG 2-1/4in Natural
ED324NALG
Description
sqft per carton
$0.00
Sold by the carton
Description
sqft per carton
$0.00
Sold by the carton
Suppliers
Hartco Provincial Plus Strip LG 2-1/4in Natural
ED324NALG
sqft per carton
$0.00
Sold by the carton
sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
ED324NALG |
|
Product Name
|
Hartco Provincial Plus Strip LG 2-1/4in Natural |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Type
Carpet
Length
12 inch (305 mm)
Width
12 inch (305 mm)
View Details
Type
Grating
Material
Fiberglass; Plastic
Features
Anti-Slip
View Details
Safeguard Technology, Inc.
Application
Industrial
Color/Finish
Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length
48 to 96 inch (1219 to 2438 mm)
View Details