Hardwood Brokers Corp. Bruce Turlington American Exotics Birch Peppercorn 5in E3624

Description
Bruce Turlington American Exotics Birch Peppercorn 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.
Description
Bruce Turlington American Exotics Birch Peppercorn 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Suppliers

Company
Product
Description
Supplier Links
Bruce Turlington American Exotics Birch Peppercorn 5in - E3624 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Turlington American Exotics Birch Peppercorn 5in
E3624
Bruce Turlington American Exotics Birch Peppercorn 5in E3624
Bruce Turlington American Exotics Birch Peppercorn 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Bruce Turlington American Exotics Birch Peppercorn 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number E3624
Product Name Bruce Turlington American Exotics Birch Peppercorn 5in
Type Hardwood
Color/Finish Dura-Luster Plus
Length 10 to 48 inch (254 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Spacia Bias Travertine Oyster - SS5S3595 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Neutral; Ceramic Finish
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 24 inch (610 mm)
Width 96 inch (2438 mm)
View Details
Anti-Slip Walkway Covers - Vinyl (Flexible PVC) - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details