Bruce Turlington American Exotics Walnut Cocoa Brown 3in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | E3337 |
| Product Name | Bruce Turlington American Exotics Walnut Cocoa Brown 3in |
| Type | Hardwood |
| Color/Finish | Dura-Luster Plus |
| Length | 10 to 48 inch (254 to 1219 mm) |