E1901 -- BRUCE MERBAU PLANK
Hardwood Brokers Corp.
Bruce Merbau Plank
E1901
Description
sqft per carton
$0.00
Sold by the carton
Description
sqft per carton
$0.00
Sold by the carton
Suppliers
Bruce Merbau Plank
E1901
sqft per carton
$0.00
Sold by the carton
sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
E1901 |
|
Product Name
|
Bruce Merbau Plank |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Type
Carpet
Length
24 inch (610 mm)
Width
24 inch (610 mm)
View Details
Type
Grating
Color/Finish
Standard Colors Are Gray and Yellow
Material
Fiberglass; Plastic
View Details
Safeguard Technology, Inc.
Application
Industrial
Color/Finish
Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length
48 to 96 inch (1219 to 2438 mm)
View Details