Patcraft Commercial Carpet Modern Geometry Brites Modular Carpet Z6447

Description
Collection Name: Modern Geometry Construction: Multi-Level Pattern Loop Density: 6500 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.144 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 26 oz. Weight Density: 169,000 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Modern Geometry Construction: Multi-Level Pattern Loop Density: 6500 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.144 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 26 oz. Weight Density: 169,000 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Geometry Brites Modular Carpet - Z6447 - Patcraft Commercial Carpet
Dalton, GA, USA
Modern Geometry Brites Modular Carpet
Z6447
Modern Geometry Brites Modular Carpet Z6447
Collection Name: Modern Geometry Construction: Multi-Level Pattern Loop Density: 6500 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.144 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 26 oz. Weight Density: 169,000 Secondary Backing: EcoWorx® Tile

Collection Name: Modern Geometry
Construction: Multi-Level Pattern Loop
Density: 6500
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.144
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11.0
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 26 oz.
Weight Density: 169,000
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number Z6447
Product Name Modern Geometry Brites Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Fiberglass Gritted Plate - SAFPLATE - Strongwell Corporation
Specs
Type Steel Plate
Color/Finish Gray
Material Fiberglass
View Details
SuperPlank™ and Flowgrip® Decking - GR202, GR205 - Creative Composites Group
Specs
Application Commercial; Industrial; Residential
Type Grating; Pultruded Fiberglass
Color/Finish Light Gray
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 24 inch (610 mm)
Width 72 inch (1829 mm)
View Details