C7220 -- BRUCE STERLING STRIP AUBURN OAK
Hardwood Brokers Corp.
Bruce Sterling Strip Auburn Oak
C7220
Description
20 sqft per carton
$0.00
Sold by the carton
Description
20 sqft per carton
$0.00
Sold by the carton
Suppliers
Bruce Sterling Strip Auburn Oak
C7220
20 sqft per carton
$0.00
Sold by the carton
20 sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
C7220 |
|
Product Name
|
Bruce Sterling Strip Auburn Oak |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Type
Carpet
Length
24 inch (610 mm)
Width
24 inch (610 mm)
View Details
Type
Grating
Color/Finish
Standard Colors Are Gray and Yellow
Material
Fiberglass; Plastic
View Details
Safeguard Technology, Inc.
Application
Industrial
Color/Finish
Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length
48 to 96 inch (1219 to 2438 mm)
View Details