Hardwood Brokers Corp. Appalachian Blue Ridge Saddle Oak 5 inch APPAPZOA5FRS

Description
Appalachian Blue Ridge Saddle Oak
Description
Appalachian Blue Ridge Saddle Oak

Suppliers

Company
Product
Description
Supplier Links
Appalachian Blue Ridge Saddle Oak 5 inch - APPAPZOA5FRS - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Appalachian Blue Ridge Saddle Oak 5 inch
APPAPZOA5FRS
Appalachian Blue Ridge Saddle Oak 5 inch APPAPZOA5FRS
Appalachian Blue Ridge Saddle Oak

Appalachian Blue Ridge Saddle Oak

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number APPAPZOA5FRS
Product Name Appalachian Blue Ridge Saddle Oak 5 inch
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Funhouse Modular 7005 Carpet - Contortionist 394 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
REDCO™DURADEK®Standard Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details