American Hardwood Collection Rustic Maple Sandstone 3/8 x 5 x 42
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | AMT05SS1 |
| Product Name | Mannington Mills American Hardwood Collection Rustic Maple S |
| Type | Hardwood |
| Color/Finish | Low Lustre Finish |
| Length | 42 inch (1067 mm) |