Hardwood Brokers Corp. Lyptus Prefinished Fire 4in 712425425

Description
Weyerhaeuser, 3/4" Solid Series, 4" Width, Lyptus Fire, Random Lengths, 4" x 3/4", 21.1 sf per ctn, 25 Year Residential Warranty
Description
Weyerhaeuser, 3/4" Solid Series, 4" Width, Lyptus Fire, Random Lengths, 4" x 3/4", 21.1 sf per ctn, 25 Year Residential Warranty

Suppliers

Company
Product
Description
Supplier Links
Lyptus Prefinished Fire 4in - 712425425 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Lyptus Prefinished Fire 4in
712425425
Lyptus Prefinished Fire 4in 712425425
Weyerhaeuser, 3/4" Solid Series, 4" Width, Lyptus Fire, Random Lengths, 4" x 3/4", 21.1 sf per ctn, 25 Year Residential Warranty

Weyerhaeuser, 3/4" Solid Series, 4" Width, Lyptus Fire, Random Lengths, 4" x 3/4", 21.1 sf per ctn, 25 Year Residential Warranty

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number 712425425
Product Name Lyptus Prefinished Fire 4in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Floor Plate -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Equinox Ultraloc® Pattern Carpet - I0299 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details