Fosroc Limited Biaxial Polypropylene Grid Fosroc Geogrid

Description
Fosroc Geogrid is a biaxial polypropylene grid manufactured through an extrusion process and then stretched longitudinally and transversely. Black in colour, Fosroc Geogrid has equal strength in both directions and consists of a number of uniform rectangular apertures, typically 39mm x 39mm. Fosroc Geogrid has high tensile strength and is chemically inert. Fosroc Geogrid is supplied in three grades: 20-20, 30-30 and 40-40.
Description
Fosroc Geogrid is a biaxial polypropylene grid manufactured through an extrusion process and then stretched longitudinally and transversely. Black in colour, Fosroc Geogrid has equal strength in both directions and consists of a number of uniform rectangular apertures, typically 39mm x 39mm. Fosroc Geogrid has high tensile strength and is chemically inert. Fosroc Geogrid is supplied in three grades: 20-20, 30-30 and 40-40.

Suppliers

Company
Product
Description
Supplier Links
Biaxial Polypropylene Grid - Fosroc Geogrid - Fosroc Limited
Tamworth, United Kingdom
Biaxial Polypropylene Grid
Fosroc Geogrid
Biaxial Polypropylene Grid Fosroc Geogrid
Fosroc Geogrid is a biaxial polypropylene grid manufactured through an extrusion process and then stretched longitudinally and transversely. Black in colour, Fosroc Geogrid has equal strength in both directions and consists of a number of uniform rectangular apertures, typically 39mm x 39mm. Fosroc Geogrid has high tensile strength and is chemically inert. Fosroc Geogrid is supplied in three grades: 20-20, 30-30 and 40-40.

Fosroc Geogrid is a biaxial polypropylene grid manufactured through an extrusion process and then stretched longitudinally and transversely. Black in colour, Fosroc Geogrid has equal strength in both directions and consists of a number of uniform rectangular apertures, typically 39mm x 39mm. Fosroc Geogrid has high tensile strength and is chemically inert.

Fosroc Geogrid is supplied in three grades: 20-20, 30-30 and 40-40.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Flooring (industrial)
Product Number Fosroc Geogrid
Product Name Biaxial Polypropylene Grid
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 48 inch (1219 mm)
Width 48 inch (1219 mm)
View Details
Hudson® Lobby Carpet , Square Foot (Cut length) - CM-1734 - American Floor Products Co., Inc.
Specs
Application Commercial
Color/Finish (001) Red
Length 816 inch (20726 mm)
View Details