LM Flooring Engineered River Ranch Hand-Scraped Hickory Tobacco 5" x 3/8" x 48"
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | 61K81-S6 |
| Product Name | LM Flooring Engineered River Ranch Hand-Scraped Hickory Toba |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 48 inch (1219 mm) |