4210WN -- HARTCO METRO CLASSICS 3IN WALNUT NATURAL
Hardwood Brokers Corp.
Hartco Metro Classics 3in Walnut Natural
4210WN
Description
28 sqft per carton
$0.00
Sold by the carton
Description
28 sqft per carton
$0.00
Sold by the carton
Suppliers
Hartco Metro Classics 3in Walnut Natural
4210WN
28 sqft per carton
$0.00
Sold by the carton
28 sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
4210WN |
|
Product Name
|
Hartco Metro Classics 3in Walnut Natural |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
SlipNOT Metal Safety Flooring
Type
Steel Plate
Color/Finish
Mill or Painted Finish
Length
? to 240 inch (? to 6096 mm)
View Details
American Biltrite (Canada) Ltd.
Application
Commercial; Industrial
Type
Laminate
Features
Floating
View Details
Creative Composites Group
Type
Pultruded Fiberglass
Color/Finish
Light Gray
Width
24 inch (610 mm)
View Details